The LB series is a standard size panel seal pushbutton with a 22mm threaded bushing, available in momentary or maintained circuits with silver or gold contacts. It is rated for 3A at 125V/250V AC or 3A at 30V DC, and 0.4VA at 28V AC/DC. The housing is glass fiber reinforced polyamide (UL94V-0), with an Nitrile rubber O-ring and silicone seal, meeting IP65 per IEC60529. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Operating force is 5.39N. Operating temperature is -25°C to +50°C for illuminated models, -25°C to +70°C for nonilluminated. Terminals are solder lugs or quick connect. The part number LB16WKW01-EJ denotes a nonilluminated variant with a yellow lens, but this does not change the core ratings of the series.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches SPDT ON-ON YEL Ag PNL SEAL BLK HOUSING
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16WKW01-EJ | LB16WKW01-EJ | 2300-LB16WKW01-EJ | LB16WKW01-EJ-ND | LB16WKW01-EJ | LB16WKW01-EJ |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |