NKK Switches Standard Size Panel Seal Pushbutton LB16WKW01-5D12-JD

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for resistive loads up to 3A at 125V AC or 250V AC, and 3A at 30V DC, or logic-level operation at 0.4VA maximum at 28V AC/DC. It features a glass fiber reinforced polyamide housing and liquid crystal polymer base, both UL94V-0 rated. The switch has a nonshorting contact timing with 1.5mm pretravel and overtravel, and a nominal operating force of 5.39N. It offers solder lug or quick connect terminals and is sealed to IP65 (IEC60529). Illuminated variants use LED caps with lens/diffuser options including clear/amber for the 5D code. The operating temperature range is -25°C to +50°C for illuminated models. Mechanical life is 1,000,000 operations for momentary circuits.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for resistive loads up to 3A at 125V AC or 250V AC, and 3A at 30V DC, or logic-level operation at 0.4VA maximum at 28V AC/DC. It features a glass fiber reinforced polyamide housing and liquid crystal polymer base, both UL94V-0 rated. The switch has a nonshorting contact timing with 1.5mm pretravel and overtravel, and a nominal operating force of 5.39N. It offers solder lug or quick connect terminals and is sealed to IP65 (IEC60529). Illuminated variants use LED caps with lens/diffuser options including clear/amber for the 5D code. The operating temperature range is -25°C to +50°C for illuminated models. Mechanical life is 1,000,000 operations for momentary circuits.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Panel Seal Pushbutton - LB16WKW01-5D12-JD - NKK Switches
Scottsdale, AZ, United States
Standard Size Panel Seal Pushbutton
LB16WKW01-5D12-JD
Standard Size Panel Seal Pushbutton LB16WKW01-5D12-JD
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - LB16WKW01-5D12-JD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB16WKW01-5D12-JD
Pushbutton Switches LB16WKW01-5D12-JD
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Pushbutton Switches 2300-LB16WKW01-5D12-JD
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB16WKW01-5D12-JD-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB16WKW01-5D12-JD-ND
Pushbutton Switches LB16WKW01-5D12-JD-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB16WKW01-5D12-JD
Switches - Pushbutton Switches LB16WKW01-5D12-JD
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LB16WKW01-5D12-JD
Pushbutton Switches LB16WKW01-5D12-JD
Pushbutton Switches Series LB Illuminate Panel Seal

Pushbutton Switches Series LB Illuminate Panel Seal

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB16WKW01-5D12-JD LB16WKW01-5D12-JD 2300-LB16WKW01-5D12-JD LB16WKW01-5D12-JD-ND LB16WKW01-5D12-JD LB16WKW01-5D12-JD
Product Name Standard Size Panel Seal Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features Illuminated Switch DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4034JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB15AH-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hardware - AT3003BB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3024H - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details