The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for momentary or maintained circuits. It features a glass fiber reinforced polyamide housing and Nitrile butadiene rubber O-ring, rated IP65 per IEC60529. The switch offers silver or gold contacts, with electrical ratings of 3A at 125V AC or 250V AC or 3A at 30V DC for silver, and 0.4VA maximum at 28V AC/DC for gold. Contact resistance is 50 milliohms maximum for silver and 100 milliohms for gold. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Mounting torque is 1.96Nm maximum. The part includes solder lug or quick connect terminals and supports nonilluminated options such as EJ.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches SPDT ON-ON YEL Au PNL SEAL BLK HOUSING
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16WKG01-EJ | LB16WKG01-EJ | LB16WKG01-EJ-ND | 2300-LB16WKG01-EJ | LB16WKG01-EJ | LB16WKG01-EJ |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |