NKK Switches Standard Size Panel Seal Pushbutton LB16WKG01-5F-JF

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Size Panel Seal Pushbutton - LB16WKG01-5F-JF - NKK Switches
Scottsdale, AZ, United States
Standard Size Panel Seal Pushbutton
LB16WKG01-5F-JF
Standard Size Panel Seal Pushbutton LB16WKG01-5F-JF
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - LB16WKG01-5F-JF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB16WKG01-5F-JF
Pushbutton Switches LB16WKG01-5F-JF
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Pushbutton Switches - 2300-LB16WKG01-5F-JF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB16WKG01-5F-JF
Pushbutton Switches 2300-LB16WKG01-5F-JF
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB16WKG01-5F-JF-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB16WKG01-5F-JF-ND
Pushbutton Switches LB16WKG01-5F-JF-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LB16WKG01-5F-JF
Pushbutton Switches LB16WKG01-5F-JF
Pushbutton Switches SPDT ON-ON GRN Au PNL SEAL BLK HOUSING

Pushbutton Switches SPDT ON-ON GRN Au PNL SEAL BLK HOUSING

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB16WKG01-5F-JF
Switches - Pushbutton Switches LB16WKG01-5F-JF
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB16WKG01-5F-JF LB16WKG01-5F-JF 2300-LB16WKG01-5F-JF LB16WKG01-5F-JF-ND LB16WKG01-5F-JF LB16WKG01-5F-JF
Product Name Standard Size Panel Seal Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4054EJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4055JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3010D05JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB25AH-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers