STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUT
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-LB16SGW01-B | LB16SGW01-B | 360-LB16SGW01-B-ND |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | ||
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |