Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16RKW01-C-ND | LB16RKW01-C | 2300-LB16RKW01-C |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | ||
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |