NKK Switches Standard Size Snap-In Pushbutton LB16RGW01-5D05-JD

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and solder lug/quick connect terminals. It features illuminated options, nonshorting contact timing, and a snap-action mechanism with a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the switch meets IP65 sealing when ordered with a panel seal. Operating temperature ranges from -25°C to +50°C for illuminated versions. The part includes a latchdown feature for circuit status indication and achieves a mechanical life of 1,000,000 operations for momentary circuits.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and solder lug/quick connect terminals. It features illuminated options, nonshorting contact timing, and a snap-action mechanism with a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the switch meets IP65 sealing when ordered with a panel seal. Operating temperature ranges from -25°C to +50°C for illuminated versions. The part includes a latchdown feature for circuit status indication and achieves a mechanical life of 1,000,000 operations for momentary circuits.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB16RGW01-5D05-JD - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB16RGW01-5D05-JD
Standard Size Snap-In Pushbutton LB16RGW01-5D05-JD
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches 2300-LB16RGW01-5D05-JD
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB16RGW01-5D05-JD-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB16RGW01-5D05-JD-ND
Pushbutton Switches LB16RGW01-5D05-JD-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - LB16RGW01-5D05-JD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB16RGW01-5D05-JD
Pushbutton Switches LB16RGW01-5D05-JD
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
LB16RGW01-5D05-JD
Pushbutton Switches LB16RGW01-5D05-JD
Pushbutton Switches SPDT ON ON SERIES LB

Pushbutton Switches SPDT ON ON SERIES LB

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB16RGW01-5D05-JD
Switches - Pushbutton Switches LB16RGW01-5D05-JD
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB16RGW01-5D05-JD 2300-LB16RGW01-5D05-JD LB16RGW01-5D05-JD-ND LB16RGW01-5D05-JD LB16RGW01-5D05-JD LB16RGW01-5D05-JD
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button Rectangular, Button Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - AT3083JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4031JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4021GG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB11CH - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers