The LB series is a standard size snap-in pushbutton with silver or gold-plated contacts and solder lug or quick connect terminals. It has a nominal operating force of 4.41N, nonshorting contact timing, and total travel of 3.0mm. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. Electrical ratings are 3A at 125V or 250V AC, or 0.4VA at 28V AC/DC for gold contacts. Mechanical life is 1,000,000 operations for momentary circuits; electrical life is 100,000 operations. The illuminated variant operates from -25°C to +50°C, the nonilluminated from -25°C to +70°C. The panel sealed model meets IP65 per IEC60529. It includes a latchdown feature and offers LED illumination. The round single pole variant has a 21.7mm diameter and 19.0mm mounting depth. UL and CSA certification apply only when ordered with specific markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKW01-A | 2300-LB16CKW01-A | LB16CKW01-A-ND | LB16CKW01-A | LB16CKW01-A | LB16CKW01-A |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |