STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKW01-01-JC | 2300-LB16CKW01-01-JC | LB16CKW01-01-JC | LB16CKW01-01-JC-ND | LB16CKW01-01-JC | LB16CKW01-01-JC |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |