The LB series is a standard size snap-in pushbutton with a square housing, silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and .110" quick connect terminals, nonshorting contact timing, and a snap-action mechanism with 4.41N nominal operating force. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch meets IP65 sealing when ordered with panel seal. Illumination is available in LED options, including red, amber, green, white, blue, and bicolor. Operating temperature range is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. Mechanical life is 1,000,000 operations for momentary circuits and 100,000 electrical operations. The switch is UL and CSA recognized when ordered with marking. Dimensions are 21.7mm diameter for single pole round models.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKW01-01-JB | 2300-LB16CKW01-01-JB | LB16CKW01-01-JB | LB16CKW01-01-JB-ND | LB16CKW01-01-JB | LB16CKW01-01-JB |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |