The LB series is a standard size snap-in pushbutton with a square housing and black finish, featuring silver or gold-plated contacts and both solder lug and quick connect terminals. It supports a resistive load of 3A at 125V AC or 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a nonshorting contact mechanism, a mechanical life of 1,000,000 operations for momentary circuits, and an operating temperature range of -25°C to +50°C for illuminated models or -25°C to +70°C for nonilluminated. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. Illuminated versions offer LED options including red, amber, green, white, blue, and bicolor, with a panel-sealed model meeting IP65. A latchdown feature provides circuit status indication and tactile feedback.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches ON-ON RND BLACK 5V RED LED CLR/RED CAP
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB16CKG01-5C05-JC | 2300-LB16CKG01-5C05-JC | LB16CKG01-5C05-JC | LB16CKG01-5C05-JC | LB16CKG01-5C05-JC |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |