The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for resistive loads up to 3A at 125V AC or 250V AC, or 3A at 30V DC, and logic level loads up to 0.4VA at 28V AC/DC. It features silver or gold-plated contacts, a glass fiber reinforced polyamide housing (UL94V-0), and an Nitrile butadiene rubber O-ring. The switch has an IP65 sealing rating, a mechanical life of 1,000,000 operations for momentary circuits, and operates between -25°C and +50°C when illuminated. Terminal options include solder lugs or quick connects, and it supports illumination with various cap colors and lamp types. The switch is certified by UL and CSA when ordered with appropriate markings.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 125V
Panel Mount, SPDT & DPDT Contact Form, Pushbutton Switches
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15WKW01 | 2300-LB15WKW01 | LB15WKW01 | 360-3728-ND | LB15WKW01 | 70191983 |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, PANEL SEAL, SPDT, ON-MOM ON, ROUND, BLK HOUSING, SIL CONTACT |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect/Blade; Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |