The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for resistive loads up to 3A at 125V AC or 250V AC, or 3A at 30V DC, and logic level loads up to 0.4VA at 28V AC/DC. It features a glass fiber reinforced polyamide housing and a nitrile butadiene rubber O-ring, rated IP65 per IEC60529. The switch has a nominal operating force of 5.39N, total travel of 3.0mm, and a mechanical life of 1,000,000 operations for momentary circuit or 200,000 for maintained circuit. It is UL94V-0 rated and meets UL and CSA certifications when ordered with appropriate markings. Illumination options are available, and terminals include solder lugs or quick connect. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Mounting torque is 1.96Nm maximum.
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON-(ON) ROUND PANEL SEAL CLEAR/GREEN CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15WKW01-JF | LB15WKW01-JF | 2300-LB15WKW01-JF | LB15WKW01-JF-ND | LB15WKW01-JF | LB15WKW01-JF |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |