The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, designed for momentary or maintained circuits with resistive or logic level contacts. It features a glass fiber reinforced polyamide housing and Nitrile butadiene rubber O-ring, rated IP65 per IEC60529. Electrical ratings include 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. Contact resistance is 50 milliohms max for silver, 100 milliohms max for gold. The switch has a total travel of 3.0mm, nonshorting contact timing, and operates between -25°C and +50°C when illuminated. Mounting torque is 1.96Nm maximum. The part includes solder lug or quick connect terminals and is UL94V-0 rated. Illumination options are supported with compatible caps and lamps.
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON(ON)RND PNL SEL 5V GRN LED CLR/WHT CAP
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15WKW01-5F05-JB | LB15WKW01-5F05-JB-ND | LB15WKW01-5F05-JB | 2300-LB15WKW01-5F05-JB | LB15WKW01-5F05-JB | LB15WKW01-5F05-JB |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |