The LB series consists of standard size panel seal pushbuttons with a 22mm diameter threaded bushing, offering SPDT ON-OFF-OFF or ON-ON configurations. The part is housed in black glass fiber reinforced polyamide with an IP65 rating, suitable for mounting with a maximum torque of 1.96Nm. Contact ratings include 3A at 125V or 250V AC for silver contacts and 0.4VA at 28V AC/DC for gold contacts. The illuminated version uses a clear red diffuser cap with a 12-volt incandescent lamp. Mechanical life is 1,000,000 operations for momentary circuits and 100,000 for electrical life. Operating temperature ranges from -25°C to +50°C for illuminated models. The switch features pretravel and overtravel of 1.5mm each, with a total travel of 3.0mm. It meets UL94V-0 flammability standards and is recognized by UL and CSA when ordered with appropriate markings. Solder lug or quick connect terminals are provided.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) RED Au PNL SEAL BLK HOUSING
Switch, Panel Seal Pushbuttons, SPDT, On-(On), Round, Black Housing, Red Cap
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15WKG01-CJ | 2300-LB15WKG01-CJ | LB15WKG01-CJ-ND | LB15WKG01-CJ | LB15WKG01-CJ | LB15WKG01-CJ | 70192032 |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Panel Seal Pushbuttons, SPDT, On-(On), Round, Black Housing, Red Cap |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | Quick Connect/Blade; Solder Terminals | ||
| Max Current Rating | 0.4000 amps | 0.1000 amps |