Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LB PUSHBUTTON WITH PROTECTIVE GUARD
LB Pushbutton with Protective Guard
SWITCH PUSHBUTTON ILLUMINATED &
Pushbutton Switches Pushbutton, Snap-In, SPDT, 3A 125/250VAC, Red Rect. Cap w guard cover
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 360-4094-ND | 2300-LB15VA001 | LB15VA001 | LB15VA001 | LB15VA001 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps |