STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches SPDT On-(On) SQUARE
3 A @ 125 VAC , 4.41 N Operating Force, Standard Size Pushbuttons
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15SKW01 | 2300-LB15SKW01 | LB15SKW01 | 360-2675-ND | LB15SKW01 | 70192937 | LB15SKW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch,Pushbutton,Lighted,Basic,SPDT,SQUARE BEZEL AND BODYSHAPE,ON-(ON) | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Lug | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |