The LB15SKW01/U is a standard size snap-in pushbutton with a square housing, SPDT ON-(ON) circuit, silver contacts rated for 3A at 125V AC or 250V AC, and solder lug/quick connect terminals. It features a black housing, illuminated red LED, and is UL recognized when ordered with the "/U" suffix. The switch has a mechanical life of 1,000,000 operations for momentary circuits, an operating temperature range of -25°C to +50°C for illuminated models, and meets UL94V-0 flammability standards. The panel seal is not available for snap-in mounting. Dimensions are 18.0mm width x 12.0mm depth x 20.0mm height for the snap-in frame.
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15SKW01/U | LB15SKW01/U | LB15SKW01/U-ND | 2300-LB15SKW01/U | LB15SKW01/U | LB15SKW01/U |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |