The LB15SKW01-BJ is a square snap-in pushbutton with black housing and silver contacts rated for 3A at 125V AC, 250V AC, or 30V DC. It features solder lug and 0.110-inch quick connect terminals, a latchdown mechanism, and IP65 panel sealing. Mechanical life is 1,000,000 operations for momentary circuits, with an electrical life of 100,000 operations. Nominal operating force is 4.41N, and travel is 3.0mm total. Housing and base are UL94V-0 rated. Operating temperature ranges from -25°C to +50°C for illuminated versions. The switch supports LED illumination in multiple colors. Dimensions are 21.5mm x 21.5mm with a 17.8mm mounting hole. It meets UL and CSA standards when ordered with appropriate marking.
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15SKW01-BJ | LB15SKW01-BJ | 2300-LB15SKW01-BJ | LB15SKW01-BJ | LB15SKW01-BJ |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps |