Pushbutton Switches SPDT W/CAP
SWITCH PUSHBUTTON SPDT 3A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15SKW01-12-EJ | LB15SKW01-12-EJ |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Lug | Solder Terminals |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |