The LB series is a standard size snap-in pushbutton with a square housing, silver or gold-plated contacts, and solder lug/quick connect terminals. It has a nominal operating force of 4.41N, a travel of 3.0mm, and a mechanical life of 1,000,000 operations for momentary circuits. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, rated UL94V-0. Electrical ratings include 3A at 125V AC or 250V AC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts. The illuminated version operates between -25°C and +50°C, while the nonilluminated version operates up to +70°C. Panel sealing meets IP65 per IEC60529. The switch features nonshorting contact timing and snap-action actuation with audible and tactile feedback.
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15RKG01-E | LB15RKG01-E-ND | LB15RKG01-E | 2300-LB15RKG01-E | LB15RKG01-E | LB15RKG01-E |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |