The LB series is a standard size snap-in pushbutton with a square, round, or rectangular housing, featuring silver or gold-plated contacts and solder lug or quick connect terminals. It offers illuminated options with LEDs in white, green, blue, red, amber, or bright variants, and includes a snap-action mechanism with tactile and audible feedback. The switch has a 1,000,000 operation mechanical life for momentary circuits, a 100,000 operation electrical life, and operates at 3A at 125/250V AC or 0.4VA at 28V AC/DC maximum. The housing is glass fiber reinforced polyamide (UL94V-0), and the panel-sealed model meets IP65 of IEC60529. Operating temperature ranges from -25°C to +50°C for illuminated and -25°C to +70°C for nonilluminated versions. The switch has a nominal operating force of 4.41N and total travel of 3.0mm.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) GRAY RECTANGULR BODY ONLY
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15RGG01 | LB15RGG01 | 2300-LB15RGG01 | LB15RGG01-ND | LB15RGG01 | LB15RGG01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |