The LB series is a standard size snap-in pushbutton with a square housing, SPDT ON-(ON) circuit, silver contacts rated for 3A at 125V AC or 250V AC, and solder lug/quick connect terminals. The housing is glass fiber reinforced polyamide (UL94V-0), with a stainless steel snap-in frame. It offers tactile and audible feedback, a snap-action contact mechanism, and an electrical life of 100,000 operations. The product meets UL and CSA certification when ordered with marking, and panel-sealed models comply with IP65 (IEC60529). Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. The part number LB15CKW01-5D12-JD includes a red 12V bright LED with a clear cap and red diffuser, but this specific lighting configuration is not detailed in the general specifications and thus cannot be confirmed as standard across the series.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches Series LB Illuminate Snap-In Mount
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKW01-5D12-JD | 2300-LB15CKW01-5D12-JD | LB15CKW01-5D12-JD-ND | LB15CKW01-5D12-JD | LB15CKW01-5D12-JD | LB15CKW01-5D12-JD |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |