NKK Switches Standard Size Snap-In Pushbutton LB15CKW01-01-JB

Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series consists of standard size snap-in pushbuttons with a square, round, or rectangular housing, offering silver or gold contact options rated for 3A at 125V/250V AC or 0.4VA at 28V AC/DC. The housing is made of glass fiber reinforced polyamide (UL94V-0) with a stainless steel snap-in frame. The switch features nonshorting contact timing, a total travel of 3.0mm, and a nominal operating force of 4.41N. Electrical life is rated at 100,000 operations minimum. Illuminated versions support LED options including red, amber, green, white, and blue, with panel sealing meeting IP65 (IEC60529) for sealed models. Terminals include both solder lugs and .110" quick connects, epoxy sealed against contaminants. Operating temperature ranges from -25°C to +50°C for illuminated types or +70°C for nonilluminated. The part number LB15CKW01-01-JB is not explicitly listed, but the series specifications apply.

Datasheet Summary
Powered by GS/AI

The LB series consists of standard size snap-in pushbuttons with a square, round, or rectangular housing, offering silver or gold contact options rated for 3A at 125V/250V AC or 0.4VA at 28V AC/DC. The housing is made of glass fiber reinforced polyamide (UL94V-0) with a stainless steel snap-in frame. The switch features nonshorting contact timing, a total travel of 3.0mm, and a nominal operating force of 4.41N. Electrical life is rated at 100,000 operations minimum. Illuminated versions support LED options including red, amber, green, white, and blue, with panel sealing meeting IP65 (IEC60529) for sealed models. Terminals include both solder lugs and .110" quick connects, epoxy sealed against contaminants. Operating temperature ranges from -25°C to +50°C for illuminated types or +70°C for nonilluminated. The part number LB15CKW01-01-JB is not explicitly listed, but the series specifications apply.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB15CKW01-01-JB - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB15CKW01-01-JB
Standard Size Snap-In Pushbutton LB15CKW01-01-JB
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED

Complement to LB Pushbuttons

  • Square, Round, Rectangular
  • Housing Color Options
  • Incandescent, Neon, Bright or Super Bright LED
Supplier's Site Datasheet
Pushbutton Switches - LB15CKW01-01-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB15CKW01-01-JB
Pushbutton Switches LB15CKW01-01-JB
STANDARD SIZE SNAP-IN PUSHBUTTON

STANDARD SIZE SNAP-IN PUSHBUTTON

Buy Now
Pushbutton Switches - LB15CKW01-01-JB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB15CKW01-01-JB-ND
Pushbutton Switches LB15CKW01-01-JB-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 2300-LB15CKW01-01-JB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB15CKW01-01-JB
Pushbutton Switches 2300-LB15CKW01-01-JB
STANDARD SIZE SNAP-IN PUSHBUTTON

STANDARD SIZE SNAP-IN PUSHBUTTON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LB15CKW01-01-JB
Pushbutton Switches LB15CKW01-01-JB
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN

Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB15CKW01-01-JB
Switches - Pushbutton Switches LB15CKW01-01-JB
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB15CKW01-01-JB LB15CKW01-01-JB LB15CKW01-01-JB-ND 2300-LB15CKW01-01-JB LB15CKW01-01-JB LB15CKW01-01-JB
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4030B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4016CF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3010CF02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4021CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details