NKK Switches Standard Size Snap-In Pushbutton LB15CKG01/U

Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame. It features a snap-action contact mechanism with nonshorting (break-before-make) timing, a travel of 3.0mm, and a nominal operating force of 4.41N. The switch supports silver contacts rated for 3A at 125V AC or 250V AC or 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum, with solder lug and 0.110" quick connect terminals. It has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, and an electrical life of 100,000 operations. The unit is UL and CSA recognized when ordered with appropriate markings, and the panel-sealed variant meets IP65 of IEC60529. Operating temperature ranges from -25°C to +50°C for illuminated models and to +70°C for nonilluminated. The housing is black for this variant.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame. It features a snap-action contact mechanism with nonshorting (break-before-make) timing, a travel of 3.0mm, and a nominal operating force of 4.41N. The switch supports silver contacts rated for 3A at 125V AC or 250V AC or 3A at 30V DC, or gold contacts rated for 0.4VA at 28V AC/DC maximum, with solder lug and 0.110" quick connect terminals. It has a mechanical life of 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, and an electrical life of 100,000 operations. The unit is UL and CSA recognized when ordered with appropriate markings, and the panel-sealed variant meets IP65 of IEC60529. Operating temperature ranges from -25°C to +50°C for illuminated models and to +70°C for nonilluminated. The housing is black for this variant.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB15CKG01/U - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB15CKG01/U
Standard Size Snap-In Pushbutton LB15CKG01/U
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED

Complement to LB Pushbuttons

  • Square, Round, Rectangular
  • Housing Color Options
  • Incandescent, Neon, Bright or Super Bright LED
Supplier's Site Datasheet
Pushbutton Switches - LB15CKG01/U-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB15CKG01/U-ND
Pushbutton Switches LB15CKG01/U-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 2300-LB15CKG01/U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB15CKG01/U
Pushbutton Switches 2300-LB15CKG01/U
STANDARD SIZE SNAP-IN PUSHBUTTON

STANDARD SIZE SNAP-IN PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB15CKG01/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB15CKG01/U
Pushbutton Switches LB15CKG01/U
STANDARD SIZE SNAP-IN PUSHBUTTON

STANDARD SIZE SNAP-IN PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
LB15CKG01/U
Pushbutton Switches LB15CKG01/U
Pushbutton Switches SPDT ON-(ON) BLK RND BODY ONLY W/UL MARK

Pushbutton Switches SPDT ON-(ON) BLK RND BODY ONLY W/UL MARK

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB15CKG01/U
Switches - Pushbutton Switches LB15CKG01/U
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB15CKG01/U LB15CKG01/U-ND 2300-LB15CKG01/U LB15CKG01/U LB15CKG01/U LB15CKG01/U
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4026FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3010D24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Features RoHS
Max AC Voltage Rating 28 volts
View Details
Hardware - AT3012D02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details