The LB series is a standard size snap-in pushbutton switch with a square housing and black finish, featuring gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It includes solder lug and 0.110" quick connect terminals, epoxy sealed to prevent contamination. The switch has a nonshorting contact mechanism, 100,000 operations minimum electrical life, and an operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). It supports illuminated versions with LED options and meets IP65 when panel sealed. Operating temperature is -25°C to +70°C for nonilluminated models.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) ROUND YELLOW CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKG01-E | LB15CKG01-E | 2300-LB15CKG01-E | LB15CKG01-E | LB15CKG01-E |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |