The LB series is a standard size snap-in pushbutton with a square housing and black finish, featuring gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It includes both solder lug and 0.110" quick connect terminals, epoxy sealed for contamination protection. The switch has a nonshorting contact mechanism, a nominal operating force of 4.41N, and operates with pretravel and overtravel of 1.5mm each. Housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. The mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations. The operating temperature range is -25°C to +70°C for nonilluminated versions. Panel-sealed models meet IP65.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) ROUND RED CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKG01-C | LB15CKG01-C | LB15CKG01-C-ND | 2300-LB15CKG01-C | LB15CKG01-C | LB15CKG01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 0.4000 amps |