The LB series is a standard size snap-in pushbutton with a square housing, silver alloy contacts, and gold-plated terminals rated for 0.4VA maximum at 28V AC/DC. It features a snap-action mechanism with nonshorting contact timing, a travel of 3.0mm, and a nominal operating force of 4.41N. The housing is made of glass fiber reinforced polyamide (UL94V-0), and the base is liquid crystal polymer (UL94V-0). Terminals include combined solder lugs and .110" quick-connects, epoxy sealed for contamination protection. The switch meets UL and CSA certifications when ordered with marking, and the panel-sealed variant complies with IP65 per IEC60529. Operating temperature ranges from -25°C to +70°C for nonilluminated models. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits, with an electrical life of 100,000 operations minimum.
Complement to LB Pushbuttons
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switches ON(ON) RND BLK BODY RED LED CLR/WHT CAP
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CKG01-5C-JB | LB15CKG01-5C-JB-ND | 2300-LB15CKG01-5C-JB | LB15CKG01-5C-JB | LB15CKG01-5C-JB | LB15CKG01-5C-JB |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |