The LB series is a standard size snap-in pushbutton with a square, round, or rectangular housing, offering silver or gold contacts rated for 3A at 125/250V AC or 0.4VA at 28V AC/DC. It features a snap-action mechanism, nonshorting contacts, and a travel of 3.0mm with a nominal operating force of 4.41N. The housing is glass fiber reinforced polyamide (UL94V-0), and terminals include epoxy-sealed solder lugs and .110" quick-connect options. Illuminated variants support LED indicators in multiple colors with panel-sealed models meeting IP65. The operating temperature range is -25°C to +50°C for illuminated types and -25°C to +70°C for nonilluminated. UL and CSA certifications apply only when ordered with appropriate markings.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-(ON) GRAY ROUND BODY ONLY
| NKK Switches | Powell Electronics, Inc. | RS Components, Ltd. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CGW01 | LB15CGW01 | 1817051 | 2300-LB15CGW01 | LB15CGW01-ND | LB15CGW01 | LB15CGW01 |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick connect, solder lug | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |