The LB series is a standard size snap-in pushbutton with a square housing and black finish, offering silver contacts rated for 3A at 125V AC or 250V AC, or gold contacts rated for 0.4VA at 28V AC/DC maximum. It features solder lug and quick connect terminals, a nonshorting contact mechanism, and a travel of 3.0mm. The housing and base are made of glass fiber reinforced polyamide and liquid crystal polymer, both UL94V-0 rated. The switch has a mechanical life of 1,000,000 operations for momentary circuits, an electrical life of 100,000 operations, and operates in temperatures from -25°C to +70°C for nonilluminated versions. It meets UL and CSA standards when ordered with appropriate markings. The panel-sealed variant complies with IP65 of IEC60529.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-(ON)
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CGW01-H | 2300-LB15CGW01-H | LB15CGW01-H | 360-3993-ND | LB15CGW01-H | LB15CGW01-H |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |