The LB series is a standard size snap-in pushbutton with a square housing, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug and quick connect terminals. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch meets UL and CSA certification for the specified ratings when ordered with appropriate markings. It features a snap-action mechanism, nonshorting contact timing, and a travel of 3.0mm. The panel-sealed variant meets IP65 of IEC60529. The actuation force is 4.41N, with a mechanical life of 1,000,000 operations for momentary circuits and an electrical life of 100,000 operations. Operating temperature ranges from -25°C to +70°C for nonilluminated models. The part is available with LED illumination options, including white, green, blue, red, and amber.
Complement to LB Pushbuttons
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches STD SIZE PUSHBUTTON SNAP-IN
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15CGG01-C | LB15CGG01-C | LB15CGG01-C-ND | 2300-LB15CGG01-C | LB15CGG01-C | LB15CGG01-C |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |