The KB series is a line of miniature pushbuttons with square, round, or rectangular caps, available in bushing or snap-in mounting styles. It includes both illuminated and non-illuminated variants with incandescent, neon, or LED options in multiple colors. The switch contacts are available in silver for power circuits rated at 1A at 125/250V AC or 1A at 30V DC, and gold-plated for logic-level circuits rated at 0.4VA maximum at 28V AC/DC. The housing is made of polyamide (UL94V-0), with a 12mm body diameter. The operating temperature range is -25°C to +50°C for illuminated models and -25°C to +70°C for non-illuminated models. The switch has a mechanical life of 100,000 operations and contact timing that is nonshorting. Terminal options include solder lugs. UL and CSA recognition requires specific ordering markings.
Complement to KB Pushbuttons
MINIATURE PUSHBUTTON
KB Series, Bushing⁄Snap-In Mount, Miniature Pushbuttons
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches DP On-(On) SQ BSH MT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB25SKW01 | KB25SKW01 | 2300-KB25SKW01 | 70192912 | KB25SKW01 | KB25SKW01 |
| Product Name | Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Lighted, DPDT, ON-(ON), BUSHING MOUNT, SQUARE | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Front | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |