Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 1A 125V
KB Series, Bushing⁄Snap-In Mount, Miniature Pushbuttons
Pushbutton Switches SP On-On RD BSH MT
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB16CKW01-ND | KB16CKW01 | 70192921 | KB16CKW01 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Lighted, SPDT, ON-ON, BUSHING MOUNT, ROUND | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Solder Lug |
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |