Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON(ON) SQUARE BUSHNG MOUNT BODY ONLY
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB15SKG01-ND | KB15SKG01 | KB15SKG01 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |
| Max. Mechanical Life | 100000 Number of electrical operations |