The JWLW21RC2A is a 16 A, 125/250 V AC panel-seal rocker switch with DPST configuration, black rocker cap, and international ON-OFF symbols in horizontal orientation. It features an IP67 rating per IEC 60529, operates from -25°C to +85°C, and meets TV-8 UL and CSA ratings with a steady-state current of 8 A and minimum inrush of 117 A at 120 V AC. The switch has a 26° throw angle, silver alloy contacts with silver plating, and terminals molded in and epoxy sealed for contamination resistance. Dimensions include a case width of 24.4 mm, length of 32.0 mm, and height of 20.2 mm at the terminals. The housing and rocker are made of UL94V-0 rated materials. cULus certification is marked on the switch.
HIGH INRUSH 16 AMP ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 31AJ5421 |
| Product Name | High Inrush 16 Amp Rocker Nkk Switches |