The JWLW21RA2A is a 16A, 250V AC panel-sealed rocker switch with a double-pole single-throw configuration, designed for high inrush current applications. It features an IP67-rated enclosure compliant with IEC 60529, a polyphenylene ether rocker (UL94V-0), and silver alloy contacts with silver plating. The switch has a 26° angle of throw, operates between -25°C and +85°C, and meets TV-8 UL and CSA ratings with a steady-state current of 8A and minimum inrush of 117A at 120V AC. It includes an internal seal and epoxy-sealed terminals for contamination resistance. Dimensions are 32.0 mm length, 24.4 mm width, and 28.0 mm depth, with solder lug terminals. The part carries a cULus marking as standard for JWLW models.
HIGH INRUSH 16 AMP ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 31AJ5420 |
| Product Name | High Inrush 16 Amp Rocker Nkk Switches |