The JS0108AP4 is an ultra-minature, through-hole slide DIP switch with eight positions, designed for low-voltage, low-current circuits. It features a glass fiber reinforced polyamide actuator and housing with UL94V-0 flammability rating, gold-plated beryllium copper contacts, and brass terminals with 50 milliohms maximum contact resistance. The switch functions as an SPST OFF-ON device with a total travel of 0.8mm, rated for 25mA at 24V DC switching and 0.1A at 50V DC nonswitching. Operating temperature ranges from -25°C to +70°C. The switch conforms to a 2.54mm terminal spacing and is packaged in stick-tube format with 24 units per tube, supplied in the OFF position. It is not rated for UL recognition or CSA certification.
ULTRA-MINIATURE DIP SLIDE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X0283 |
| Product Name | Ultra-Miniature Dip Slide Nkk Switches |