NKK Switches Internationally Approved Pushbutton Nkk Switches JPL26B

Description
INTERNATIONALLY APPROVED PUSHBUTTON
Description
INTERNATIONALLY APPROVED PUSHBUTTON
Datasheet
Datasheet Summary
Powered by GS/AI

The JPL series are internationally approved pushbuttons designed for high inrush current applications, with TV-8 rating for 16A at 125/250V AC resistive load. The part features a snap-action contact mechanism, nonshorting contact timing, and an interior polyphenylene sulfide seal for dust resistance. It has a polyamide housing (UL94V-0), brass terminals with silver plating, and operates within a temperature range of -10°C to +70°C. The switch has a mechanical and electrical life of 25,000 operations minimum, with an operating force of 9.02N for double pole models. It supports a panel thickness of 0.65mm to 4.0mm and uses .187" (4.75mm) quick connect terminals. JPL models are certified for TV-8 endurance at 8A steady state and 117A inrush current at 125V AC, and are approved for 16A resistive and 8A motor load at 250V AC. UL and VDE recognition requires specific markings ordered with the part.

Datasheet Summary
Powered by GS/AI

The JPL series are internationally approved pushbuttons designed for high inrush current applications, with TV-8 rating for 16A at 125/250V AC resistive load. The part features a snap-action contact mechanism, nonshorting contact timing, and an interior polyphenylene sulfide seal for dust resistance. It has a polyamide housing (UL94V-0), brass terminals with silver plating, and operates within a temperature range of -10°C to +70°C. The switch has a mechanical and electrical life of 25,000 operations minimum, with an operating force of 9.02N for double pole models. It supports a panel thickness of 0.65mm to 4.0mm and uses .187" (4.75mm) quick connect terminals. JPL models are certified for TV-8 endurance at 8A steady state and 117A inrush current at 125V AC, and are approved for 16A resistive and 8A motor load at 250V AC. UL and VDE recognition requires specific markings ordered with the part.

Suppliers

Company
Product
Description
Supplier Links
Internationally Approved Pushbutton Nkk Switches - 10X0262 - Newark, An Avnet Company
Chicago, IL, United States
Internationally Approved Pushbutton Nkk Switches
10X0262
Internationally Approved Pushbutton Nkk Switches 10X0262
INTERNATIONALLY APPROVED PUSHBUTTON

INTERNATIONALLY APPROVED PUSHBUTTON

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10X0262
Product Name Internationally Approved Pushbutton Nkk Switches
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details