The JPL series is a pushbutton switch rated for 16A at 125/250V AC with a TV-8 rating, designed to handle high inrush currents up to 163A. It features a snap-action mechanism, polyamide housing compliant with UL94V-0, and an interior polyphenylene sulfide seal for dust resistance. The switch has a mechanical and electrical life of 25,000 operations, operates between -10°C and +70°C, and includes solder lug or .187" quick-connect terminals. Panel cutout dimensions support 0.65mm to 4.0mm thickness, and the flat cap with barrier flange measures 26.6mm in height and 21.2mm in width. The /U suffix indicates UL-recognized certification when ordered with marking.
INTERNATIONALLY APPROVED PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10X0268 |
| Product Name | Internationally Approved Pushbutton Nkk Switches |