SMARTDISPLAY SUPER RED/GREEN LED
| DigiKey | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 360-2333-ND |
| Product Name | Display Modules - LCD, OLED, Graphic |
| Display Type | Graphic Display |
| Technology | Twisted Nematic; Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |