The GB215AP-C is a single-pole, off-momentary-on ultra-thin pushbutton switch designed for low-voltage, low-current logic-level circuits. It features straight PC terminals with a mounting bracket, a glass fiber reinforced polyamide actuator and case, and phosphor bronze contacts with gold plating. The switch has a nominal operating force of 1.0N and total travel of 1.1mm. Its terminals are spaced at 2.54mm x 2.54mm, conforming to standard PCB grid spacing. It operates within a temperature range of -25°C to +70°C and meets UL94V-0 flammability standards. The switch is rated for 50,000 mechanical and electrical operations, with a contact resistance of 80 milliohms maximum and insulation resistance of 500 megohms minimum. The part includes a black snap-on cap and is intended for high-density PCB mounting in compact applications.
ULTRA THIN PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X9482 |
| Product Name | Ultra Thin Pushbutton Nkk Switches |