The G18KP is a double-pole, double-throw (DPDT) momentary rocker switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed body with glass fiber reinforced polyamide housing and nitrile butadiene rubber sealing rings, ensuring protection against contamination. The switch has a 28° angle of throw, operates with a nominal force of 1.06N, and provides contact resistance of 80 milliohms maximum with gold-plated phosphor bronze contacts. It is rated for 100,000 operations minimum under the (ON) OFF (ON) circuit configuration. With a terminal spacing of 0.100 inch (2.54 mm) and round terminals for through-hole mounting, the unit weighs 0.25 gram and measures 0.157 inch height by 0.276 inch width by 0.177 inch depth. Operating temperature range is -25°C to +85°C, and it supports wave and manual soldering per Profile A requirements. The G Series has not been tested for UL or CSA certification.
PROCESS SEALED ULTRA-MINIATURE ROCKER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X9689 |
| Product Name | Process Sealed Ultra-Miniature Rocker Nkk Switches |
| Features | Sealed Relay |