ANALOGUE TOUCH SCREEN, 15 INCH, 4-WIRE; Meter Display Type:Analogue Resistive; Display Size:228.1mm x 304.1mm; Display Resolution:-; Screen Size:15"; Supply Voltage Min:-; Supply Voltage Max:5VDC; Operating Temperature Min:-20°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 18AC1557 |
| Product Name | Analogue Touch Screen, 15 Inch, 4-Wire; Meter Display Type Nkk Switches |
| Screen | Graphic |