The EB2011-CC is a single-pole, double-throw, ON-ON light touch miniature pushbutton switch with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It features a 0.315" (8.0mm) diameter red snap-on cap, a brass bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.35N for momentary action, total travel of 1.6mm, and a mechanical life of 100,000 operations with an electrical life of 50,000 operations. It operates from -10°C to +70°C and meets UL and CSA certification requirements when ordered with appropriate marking. Mounting is via bushing with a recommended torque of 1.47Nm for double nut or 0.68Nm for single nut.
LIGHT TOUCH MINIATURE PUSHBUTTON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8970 |
| Product Name | Light Touch Miniature Pushbutton Nkk Switches |