NKK Switches Pcb Mount Miniature Toggle Nkk Switches D22042LP

Description
PCB MOUNT MINIATURE TOGGLE
Description
PCB MOUNT MINIATURE TOGGLE
Datasheet
Datasheet Summary
Powered by GS/AI

The NKK Switches D2 Series PCB Mount Miniature Toggle Switch (part number 09X8920) is designed for low-current, logic level circuits with a maximum electrical capacity of 0.4VA at 48V AC/DC. It features a nonshorting contact timing mechanism, ensuring reliable operation with a mechanical life of at least 100,000 operations for bat lever models and 50,000 for locking lever models. The switch has a contact resistance of 50 milliohms maximum and an insulation resistance of 1,000 megohms minimum at 500V DC. Constructed with a heat-resistant resin housing rated UL94V-0, the switch can operate in temperatures ranging from -10°C to +70°C and withstand humidity levels of 90-95% for 240 hours at 40°C. It is also designed to endure vibrations and shocks, with specifications for 10-55Hz vibration and 50G shock resistance. The switch features brass terminals with gold plating for enhanced conductivity and corrosion resistance, and its molded-in terminals help prevent contamination during assembly. The toggle lever is available in various configurations, including bat and locking lever options, and the terminal spacing conforms to standard PCB grid spacing of 2.54mm. This product is suitable for applications requiring compact, reliable switching solutions in electronic devices.

Datasheet Summary
Powered by GS/AI

The NKK Switches D2 Series PCB Mount Miniature Toggle Switch (part number 09X8920) is designed for low-current, logic level circuits with a maximum electrical capacity of 0.4VA at 48V AC/DC. It features a nonshorting contact timing mechanism, ensuring reliable operation with a mechanical life of at least 100,000 operations for bat lever models and 50,000 for locking lever models. The switch has a contact resistance of 50 milliohms maximum and an insulation resistance of 1,000 megohms minimum at 500V DC. Constructed with a heat-resistant resin housing rated UL94V-0, the switch can operate in temperatures ranging from -10°C to +70°C and withstand humidity levels of 90-95% for 240 hours at 40°C. It is also designed to endure vibrations and shocks, with specifications for 10-55Hz vibration and 50G shock resistance. The switch features brass terminals with gold plating for enhanced conductivity and corrosion resistance, and its molded-in terminals help prevent contamination during assembly. The toggle lever is available in various configurations, including bat and locking lever options, and the terminal spacing conforms to standard PCB grid spacing of 2.54mm. This product is suitable for applications requiring compact, reliable switching solutions in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Pcb Mount Miniature Toggle Nkk Switches - 09X8920 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Miniature Toggle Nkk Switches
09X8920
Pcb Mount Miniature Toggle Nkk Switches 09X8920
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09X8920
Product Name Pcb Mount Miniature Toggle Nkk Switches
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details