The D22028P is a PCB mount miniature toggle switch from the D2 series, featuring a DPDT ON-OFF-ON circuit with straight PC terminals and a bat lever actuator. It has a 24° angle of throw, nonshorting contact timing, and round 0.8mm diameter terminals spaced on a standard 2.54mm grid. The switch is rated for logic-level operation up to 48V AC/DC with a maximum 0.4VA resistive load, 50 milliohms contact resistance, and 1,000 megohms insulation resistance. It offers a mechanical life of 100,000 operations and an electrical life of 50,000 operations. The housing and base are made of UL94V-0 rated materials, and terminals are brass with gold plating. Operating temperature ranges from -10°C to +70°C. The switch is designed for wave soldering and is compatible with standard PCB assembly processes.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8908 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |