The D22025P is a PCB-mount miniature toggle switch from the D2 series, featuring a DPDT ON-NONE-ON circuit with straight PC terminals. It has a 24° angle of throw, nonshorting contact timing, and round 0.8mm diameter terminals spaced to a 2.54mm grid. The housing and base are made of UL94V-0 rated materials, with brass contacts gold-plated for low resistance. It supports a maximum 48V DC/AC logic-level load at 0.4VA, with 50 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance. Mechanical life is rated for 100,000 operations, and electrical life at 50,000 operations. Operating temperature ranges from -10°C to +70°C. Terminal mounting conforms to standard PCB practices with molded-in terminals to resist contamination.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8900 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |