The D22023P is a PCB mount miniature toggle switch from the D2 series, featuring a 2-pole DPDT configuration with an ON-OFF-ON circuit and straight PC terminals. It has a 24° angle of throw, nonshorting contact timing, and is rated for 48V AC/DC with a maximum 0.4VA logic level load. The switch uses phosphor bronze contacts with gold plating and has a maximum contact resistance of 50 milliohms and a minimum insulation resistance of 1,000 megohms. It is rated for 50,000 electrical operations and 100,000 mechanical operations. The housing and base are made of UL94V-0 rated materials, with brass terminals and a brass lever with chrome plating. Terminal spacing conforms to a 2.54mm grid, and round 0.8mm diameter PCB terminals are mold-in with flux-resistant properties. The operating temperature range is -10°C to +70°C.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8892 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |