The D22015P is a PCB-mounted miniature toggle switch in the D2 series, featuring an SPDT ON-NONE-ON circuit with a straight PC terminal configuration. It has a 24° angle of throw, nonshorting contact timing, and round 0.8mm diameter terminals spaced on a 2.54mm grid. The switch is rated for a maximum 48V AC/DC logic level load (0.4VA), with 50 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance. It operates from -10°C to +70°C and has a mechanical life of 100,000 operations. Housing and base are made of UL94V-0 rated PBT and GFR polyamide, respectively. Terminals and contacts are gold-plated brass and phosphor bronze. The actuator is a 10.5mm bat lever with brass and chrome plating.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09X8861 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |