The D22012B is a PCB-mounted miniature toggle switch with a bat lever, single pole double throw (SPDT), ON-NONE-ON circuit, and straight PC terminals with a bracket. It features a 24° angle of throw, nonshorting contact timing, and a brass toggle with chrome plating. The housing and base are made of PBT and GFR polyamide, both rated UL94V-0. Contact resistance is 50 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Electrical life is 50,000 operations minimum. Operating temperature ranges from -10°C to +70°C. Terminals are .031" (0.8mm) diameter, spaced to standard .100" (2.54mm) PCB grid. The switch is rated for logic-level operation up to 0.4VA at 48V AC/DC.
PCB MOUNT MINIATURE TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 31AJ5087 |
| Product Name | Pcb Mount Miniature Toggle Nkk Switches |